EN
  • EN
  • DE

KPTD-3216SYCK

Part No KPTD-3216SYCK
Manufacturer Kingbright Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LED
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 724343-KPTD-3216SYCK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KPTD-3216SYCK CAD Model

Description

The Kingbright KPTD-3216SYCK is a surface-mount LED (Light Emitting Diode) with a super yellow color. It's designed for use in a wide range of applications where a bright and reliable light source is needed. This LED is commonly used in indicator lights, backlighting, and display applications.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices and equipment.
  • Backlighting: Provides backlighting for LCDs, keypads, and other displays.
  • Automotive Lighting: Used in automotive interior and exterior lighting applications.
  • Consumer Electronics: Integrated into various consumer electronics products for visual indication.

Features:

  • Super Yellow Color: Emits a bright and vibrant yellow light.
  • Surface Mount Package: Designed for easy and efficient surface mount assembly.
  • Wide Viewing Angle: Offers a wide viewing angle for clear visibility from different perspectives.
  • Long Lifespan: Provides a long operating lifespan for extended reliability.

Benefits:

  • High Brightness: The super yellow LED provides excellent brightness for clear visibility.
  • Easy Assembly: The surface mount package simplifies the assembly process, reducing manufacturing costs.
  • Wide Visibility: The wide viewing angle ensures that the LED is easily visible from various angles.
  • Reliable Performance: The long lifespan and robust design ensure reliable performance in demanding applications.

Additional Details:

Specific technical specifications such as luminous intensity, forward voltage, viewing angle, and operating temperature range would typically be found in the official Kingbright datasheet for this part number. The KPTD-3216SYCK is manufactured using high-quality materials and processes to ensure its performance and reliability. It is typically mounted onto a printed circuit board using surface mount technology (SMT).

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1684 $100.1980
920+ $0.1632 $150.1440
1,270+ $0.1579 $200.5330
1,640+ $0.1526 $250.2640
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess