EN
  • EN
  • DE

KPTR-3216PBC-A

Part No KPTR-3216PBC-A
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Blue 470NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Viewing Angle 120 °
Wavelength 470 nm
Win Source Part Number 1067823-KPTR-3216PBC-A
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPTR-3216PBC-A CAD Model

Description

The KPTR-3216PBC-A is a 3.2mm x 1.6mm SMD (Surface Mount Device) chip LED manufactured by Kingbright Corporation. This LED emits a bright blue color and is designed for a variety of applications requiring a compact and efficient light source.

Applications

  • Backlighting in LCD screens and keypads
  • Indicator lights for electronic devices
  • Automotive lighting applications (e.g., dashboard indicators)
  • Consumer electronics (e.g., toys, wearables)
  • Medical devices
  • Industrial control panels

Features

  • High luminous intensity: Provides a bright and easily visible light output.
  • Compact size: 3.2mm x 1.6mm footprint allows for dense packing on circuit boards.
  • Blue light emission: Emits light in the blue portion of the visible spectrum.
  • SMD package: Suitable for automated assembly processes.
  • Low power consumption: Energy-efficient operation.
  • Long lifespan: Offers extended operational life compared to traditional lighting solutions.
  • Wide viewing angle: Provides consistent light output across a wide range of viewing angles.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved visibility: The bright blue light enhances the visibility of indicators and displays.
  • Space saving: The small size allows for integration into compact devices and applications.
  • Energy efficiency: Low power consumption reduces overall energy costs.
  • Reliable operation: Long lifespan ensures consistent performance over time.
  • Simplified assembly: SMD package facilitates automated assembly and reduces manufacturing costs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The KPTR-3216PBC-A typically operates at a forward voltage of around 3.0-3.4V and a forward current of around 20mA. Specific electrical and optical characteristics can be found in the Kingbright datasheet. It is crucial to consult the datasheet for detailed specifications, including luminous intensity, color coordinates, and thermal resistance, for optimal circuit design and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess