The KPTR-3216SRCPRV is a red LED manufactured by Kingbright Corporation. It is a surface-mount LED designed for indicator and display applications. The '3216' in the part number signifies its dimensions (3.2mm x 1.6mm). 'SRCPRV' designates its specific luminous intensity and color characteristics.
Applications
- Indicator lights in consumer electronics
- Status indicators in industrial equipment
- Backlighting for keypads and displays
- Automotive lighting (e.g., dashboard indicators)
- Medical devices
Features
- Small size: 3.2mm x 1.6mm footprint
- High luminous intensity
- Low power consumption
- Wide viewing angle
- Surface mount technology (SMT)
- Industry standard package
- RoHS compliant
Benefits
- Space-saving design for compact product designs.
- Provides bright and clear indication.
- Extends battery life in portable devices.
- Ensures visibility from various angles.
- Easy to integrate into automated assembly processes.
- Ensures compliance with environmental regulations.
- Enhances product reliability and longevity.
Additional Details
The KPTR-3216SRCPRV LED is typically mounted on a PCB using reflow soldering techniques. It requires a current limiting resistor to prevent damage from excessive current. The specific forward voltage and current requirements can vary depending on the manufacturing batch, so it's crucial to consult the datasheet for precise specifications. The 'SRCPRV' designation indicates that this particular LED has specific red color characteristics and intensity, optimized for certain applications.
Its compact size and robust performance make it a popular choice for numerous applications where a small, efficient, and reliable red LED indicator is required. The material composition and manufacturing processes ensure consistent light output and long-term stability.