The MC68B21P is a Peripheral Interface Adapter (PIA) manufactured by Freescale Semiconductor (now NXP). It provides a flexible parallel interface for microprocessors and microcontrollers to connect with external peripheral devices. The 'B' in MC68B21P usually indicates a faster clock speed compared to the standard MC6821.
Applications:
- Interfacing microprocessors with parallel peripherals
- Controlling external devices in embedded systems
- Data acquisition systems
- Industrial control applications
- Printer interfaces
Features:
- Two 8-bit bidirectional peripheral ports (A and B)
- Two control lines per port
- Programmable interrupt logic
- TTL compatible inputs and outputs
- Simple interface to 6800 family microprocessors
- Available in DIP package
Benefits:
- Provides a flexible parallel interface for connecting to a wide range of peripherals.
- Reduces the complexity of interfacing with external devices.
- Programmable interrupt logic allows for efficient interrupt handling.
- TTL compatibility ensures easy integration with standard logic families.
- Simple interface simplifies system design.
Additional Details:
The MC68B21P contains two 8-bit parallel ports (A and B), each with its own pair of control lines. These ports can be configured as either inputs or outputs, providing a flexible interface to external devices. The control lines can be used for handshaking and interrupt generation. The PIA is designed to easily interface with Motorola's (now NXP) 6800 family of microprocessors. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and programming model.