EN
  • EN
  • DE

AA3528QBS/D

Part No AA3528QBS/D
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED BLUE CLEAR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features Blue 465nm LED Indication - Discrete 3.3V 2-PLCC
Manufacturer Kingbright
Package Reel - TR
Mounting Surface Mount
Package 2-PLCC
Case / Package SMD
Family Name AA3528
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number AA3528QBSD, 754-1533-1, 754-1533-2, 754-1533-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909101-AA3528QBS/D
Ultra Librarian 3D Model Ultra Librarian AA3528QBS/D CAD Model

Description

The AA3528QBS/D is a blue surface-mount LED manufactured by Kingbright. This LED is designed for various indication and display applications where a bright and efficient blue light source is required. It utilizes advanced LED technology to deliver high luminous intensity and reliable performance in a compact package.

Applications:

  • Backlighting in LCD screens and keypads
  • Indicator lights for electronic devices
  • Automotive lighting applications (e.g., dashboard indicators)
  • Consumer electronics (e.g., status indicators on appliances)
  • Industrial control panels and equipment

Features:

  • High luminous intensity blue LED
  • Surface mount package (SMD) for easy assembly
  • Compact size (3.5mm x 2.8mm)
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • RoHS compliant

Benefits:

  • Provides a clear and bright blue light source for indication purposes.
  • Simplifies manufacturing process due to its surface mount design.
  • Saves space on the PCB due to its small footprint.
  • Ensures visibility from various angles.
  • Reduces energy costs due to its low power consumption.
  • Offers long-term reliability and reduces maintenance needs.
  • Complies with environmental regulations.

Additional Details:

The AA3528QBS/D typically operates with a forward voltage of around 3.0-3.6V and a forward current of 20mA. Its luminous intensity is typically in the range of 300-600 mcd (millicandelas), depending on the specific drive current. The package is designed for reflow soldering and is compatible with standard SMT (surface mount technology) assembly processes. The operating temperature range is generally between -40°C to +85°C, making it suitable for a wide range of environments.

This LED is commonly used where a vibrant blue indicator is needed while keeping size and power consumption to a minimum. Its robust design ensures reliable performance in demanding applications.

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess