EN
  • EN
  • DE

APD3224SGC-F01

Part No APD3224SGC-F01
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED GREEN CLEAR SMD  /  Green 568nm LED Indication - Discrete 2.2V 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 100mcd
Lens Style Round with Domed Top
Lens Size 1.70mm Dia
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 20°
Mounting SMD (SMT)
Wavelength - Dominant 568nm
Wavelength - Peak 565nm
Package / Case 1210 (3225 Metric)
Supplier Device Package SMD
Dimension 3.20mm L x 2.40mm W
Height (Max) 2.40mm
Base Product Number APD3224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1085-1,Q9841845,754-1085-2,APD3224SGCF01,754-1085-6
Standard Package 1,500
Win Source Part Number 1045580-APD3224SGC-F01
Ultra Librarian 3D Model Ultra Librarian APD3224SGC-F01 CAD Model

Description

The APD3224SGC-F01 is a Super Green LED Light Bar from Kingbright. This component is designed for applications requiring a bright and focused green light source, such as indicators, displays, and backlighting.

Applications:

  • Panel Indicators: Used as visual indicators on control panels and dashboards.
  • Digital Displays: Integrated into numeric and alphanumeric displays.
  • Backlighting: Provides backlighting for LCD screens and keypads.
  • Consumer Electronics: Found in various consumer devices for status indication.
  • Industrial Equipment: Used in industrial machinery and equipment for signaling and alerts.

Features:

  • Super Green Emission: Emits a bright and vibrant green light.
  • Uniform Light Output: Ensures consistent brightness across the bar.
  • Low Power Consumption: Operates efficiently, reducing energy costs.
  • Long Lifespan: Offers extended operational life, minimizing maintenance.
  • Compact Design: Space-saving design for integration into various applications.

Benefits:

  • Enhanced Visibility: Provides clear and easily visible indication.
  • Energy Efficiency: Reduces power consumption and operational costs.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Integration: Simplifies the design and assembly process.
  • Durable Construction: Withstands harsh environmental conditions.

Additional Details:

The APD3224SGC-F01 features a specific forward voltage and current requirement, typically around 2.1V and 20mA, respectively. The luminous intensity is designed to provide optimal visibility in a variety of ambient lighting conditions. Its robust construction ensures reliable performance in demanding environments. The rectangular shape and specific dimensions allow for easy mounting and integration into existing systems. Kingbright's reputation for quality ensures that this LED light bar meets stringent industry standards, making it a reliable choice for critical applications. The epoxy lens material provides excellent protection against humidity and temperature changes.

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess