EN
  • EN
  • DE
  • IT

APHCM2012CGCK-F01

Part No APHCM2012CGCK-F01
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED GREEN CLEAR CHIP SMD  /  Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 50mcd
Lens Style Rectangle with Flat Top
Lens Size 1.30mm x 1.25mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 110°
Mounting SMD (SMT)
Wavelength - Dominant 570nm
Wavelength - Peak 574nm
Package / Case 0805 (2012 Metric)
Supplier Device Package Chip LED
Dimension 2.00mm L x 1.25mm W
Height (Max) 0.40mm
Base Product Number APHCM2012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1094-1,754-1094-2,APHCM2012CGCKF01,754-1094-6
Standard Package 2,000
Win Source Part Number 1187312-APHCM2012CGCK-F01
Ultra Librarian 3D Model Ultra Librarian APHCM2012CGCK-F01 CAD Model

Description

The APHCM2012CGCK-F01 is a chip LED from Kingbright, in the Optoelectronics category.

  • Color: Green
  • Viewing Angle: 110 degrees
  • Millicandela Rating: 50mcd
  • Forward Voltage: 2.1V
  • Forward Current: 20mA
  • Wavelength of Dominant Color: 570nm
  • Peak Wavelength: 574nm
  • Package: 0805 (2012 Metric)
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.30mm x 1.25mm
  • Height: 0.40mm
  • Packaging: Tape and reel
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Configuration: Standard

You May Also Be Interested in

Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1072 $50.3840
1,140+ $0.0880 $100.3200
1,765+ $0.0852 $150.3780
2,425+ $0.0825 $200.0625
3,140+ $0.0797 $250.2580
4,200+ $0.0715 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess