EN
  • EN
  • DE

ATDS3534UV405B

Part No ATDS3534UV405B
Manufacturer Kingbright
Catalog OEM Souring
Description LED Uni-Colo Ultraviolet 405nm 2-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466200-ATDS3534UV405B
Manufacturer Kingbright
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 700mA
Wavelength 405nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 120°
Orientation Top View
Operating Temperature -40°C ~ 100°C
Grade -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian ATDS3534UV405B CAD Model

Description

The ATDS3534UV405B is an advanced ultraviolet (UV) LED manufactured by KINGBRIGHT, specializing in LED components known for their reliability and performance. This specific LED emits light at a wavelength of 405 nm, placing it in the UV-A spectrum, which is often used in a multitude of applications including but not limited to medical devices, curing processes, and forensic analysis. The 2-pin CSMD package ensures ease of integration into existing designs, offering flexibility for a wide range of product developments. With its compact form factor and low power consumption, the ATDS3534UV405B is ideal for applications requiring precise and effective UV lighting without the bulkiness and energy requirements of traditional UV lighting solutions. KINGBRIGHT's commitment to quality is evident in the durability and performance of this LED, making it a top choice for designers and engineers needing efficient, reliable UV light sources.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess