EN
  • EN
  • DE

EMMC04G-S100

Part No EMMC04G-S100
Manufacturer Kingston
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingston
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822617-EMMC04G-S100
Ultra Librarian 3D Model Ultra Librarian EMMC04G-S100 CAD Model

Description

The EMMC04G-S100 is an embedded MultiMediaCard (eMMC) flash memory module manufactured by Kingston Technology. eMMC is a type of flash memory commonly used for data storage in mobile devices, embedded systems, and other applications where compact size and non-volatile storage are required. The 04G in the part number signifies a storage capacity of 4GB.

Applications:

  • Mobile Phones: Primary storage for operating systems, applications, and user data.
  • Tablets: Storage for OS, apps, and files.
  • Embedded Systems: Used in various embedded systems for storing firmware and data.
  • GPS Devices: Storage for maps and navigation data.
  • Digital Cameras: Stores photos and videos.

Features:

  • 4GB Storage Capacity: Provides 4 gigabytes of non-volatile storage.
  • eMMC Interface: Uses the standard eMMC interface for high-speed data transfer.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High-Speed Data Transfer: Supports fast read and write operations.

Benefits:

  • Reliable Data Storage: Provides reliable and robust data storage for embedded systems.
  • Fast Performance: Enables fast boot times and application loading.
  • Space Savings: Compact size allows for integration into smaller devices.
  • Easy Integration: Simplifies integration into system designs with standard eMMC interface.
  • Reduced System Cost: Can reduce overall system cost compared to other storage solutions.

Additional Details:

The Kingston EMMC04G-S100 offers a balance of performance, reliability, and size, making it a popular choice for embedded storage. The eMMC interface provides a standardized way to communicate with the flash memory, simplifying integration into a variety of systems. Its non-volatile nature ensures that data is retained even when power is off, making it ideal for storing operating systems, applications, and user data. When selecting eMMC memory, consider factors such as read/write speeds, operating temperature range, and endurance (number of program/erase cycles) to ensure that the chosen module meets the requirements of your application. The 4GB capacity makes this module suitable for applications that require moderate storage capabilities. Proper power management and error correction mechanisms are essential for maximizing the lifespan and reliability of eMMC memory.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess