EN
  • EN
  • DE
  • IT

EMMC08G-MB29-PM9B

Part No EMMC08G-MB29-PM9B
Manufacturer Kingston
Catalog EMMC
Description 8GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956431-EMMC08G-MB29-PM9B
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC08G-MB29-PM9B CAD Model

Description

The EMMC08G-MB29-PM9B is an embedded MultiMediaCard (eMMC) manufactured by Kingston. This memory solution is designed for use in mobile devices and embedded applications, offering 8GB of storage capacity.

Applications

  • Mobile Phones: Used for storing operating systems, applications, multimedia content, and user data.
  • Tablets: Provides storage for application software, user files, and system operations.
  • Portable Gaming Consoles: Stores game data, operating system, and downloadable content.
  • Digital Cameras: Used as internal storage for captured photos and videos.
  • Embedded Systems: Various applications within industrial controls, medical devices, and automotive systems.

Features

  • 8GB Storage Capacity: Offers ample space for operating systems, applications, and data.
  • eMMC Interface: Compliant with the eMMC standard, ensuring compatibility with a wide range of host devices.
  • NAND Flash Technology: Utilizes NAND flash memory for non-volatile storage and reliable data retention.
  • Managed NAND: Handles complexities of NAND flash management, including wear leveling and error correction.
  • High-Speed Data Transfer: Enables rapid data access and application loading, enhancing system performance.

Benefits

  • Compact Design: Suitable for integration into small and portable devices.
  • Reliable Performance: NAND flash memory provides high data integrity and durability.
  • Fast Data Access: Improves overall system responsiveness and user experience.
  • Simplified Integration: eMMC interface streamlines design and development efforts.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.

Additional Details

The EMMC08G-MB29-PM9B typically operates within a temperature range of -25°C to 85°C. It supports advanced eMMC features such as boot mode, sleep mode, and secure erase. Performance characteristics, including read/write speeds and power consumption, are detailed in the Kingston product datasheet. The controller manages the intricacies of NAND flash memory, implementing wear-leveling algorithms, bad block management, and error correction (ECC) to ensure reliable long-term data storage.

You May Also Be Interested in

Diodes Incorporated
32GB eMMC iNAND 7232
Lowest to $9.3844
Samsung
8GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Epson Company
16GB eMMC
Need more? Email Us
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
4GB eMMC iNand v4.41
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess