EN
  • EN
  • DE

EMMC16G-M525-X01U-I

Part No EMMC16G-M525-X01U-I
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955923-EMMC16G-M525-X01U-I
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC16G-M525-X01U-I CAD Model

Description

The Kingston EMMC16G-M525-X01U-I is an embedded MultiMediaCard (eMMC) storage solution. eMMC devices are commonly used in mobile devices and embedded systems due to their compact size, reliable performance, and integrated controller. They manage the complexities of flash memory, simplifying integration into a variety of products.

Applications

  • Smartphones: Functions as the primary storage for the operating system, applications, and user-generated content.
  • Tablets: Provides storage for the operating system, applications, and user data, similar to smartphones.
  • IoT Devices: Stores firmware, configuration data, and sensor readings in Internet of Things devices.
  • Automotive Infotainment Systems: Houses maps, multimedia content, and system software in car infotainment systems.
  • Industrial Handheld Devices: Stores operating systems, applications, and data in ruggedized handheld devices used in industrial settings.

Features

  • 16GB Capacity: Offers a storage capacity of 16 gigabytes for various applications.
  • eMMC Standard: Adheres to the eMMC standard, ensuring compatibility and ease of integration.
  • Integrated Controller: Manages flash memory operations, including wear leveling and error correction, to improve reliability and lifespan.
  • High-Speed Data Transfer: Facilitates quick read and write operations for smooth application performance.
  • Industrial Temperature Range: The '-I' likely indicates an industrial temperature range, allowing for operation in a wider range of environmental conditions.

Benefits

  • Sufficient Storage: Provides enough storage space for operating systems, essential applications, and user data in many embedded systems.
  • Easy Integration: Complies with the eMMC standard, simplifying hardware and software development.
  • Enhanced Reliability: The integrated controller ensures data integrity and extends the lifespan of the flash memory.
  • Fast Performance: Enables quick boot times, application loading, and data access.
  • Wide Operating Temperature: Suitable for use in harsh environments with extreme temperatures.

Additional Details

The EMMC16G-M525-X01U-I has a storage capacity of 16GB. The M525 and X01U portions of the part number likely refer to specific characteristics such as the speed grade, packaging, or specific features. The '-I' suffix indicates an industrial temperature grade. Further information, including specific read/write speeds, power consumption, and detailed specifications, can be found in the official Kingston datasheet.

You May Also Be Interested in

Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Kingston
16GB eMMC
Lowest to $25.0254
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess