EN
  • EN
  • DE

ISPLSI 2032VE-110LT44

Part No ISPLSI 2032VE-110LT44
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 10NS 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispLSI 2000VE
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Logic Elements/Blocks 8
Number of Macrocells 32
Number of Gates 1000
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 777538-ISPLSI 2032VE-110LT44
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISPLSI 2032VE-110LT44 CAD Model

Description

The ISPLSI 2032VE-110LT44 is a Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. It's designed for various digital logic applications, offering in-system programmability and a compact form factor. This device provides a versatile solution for implementing custom logic functions and control circuitry.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic for microprocessors
  • Peripheral controllers
  • Interface logic

Features

  • In-System Programmable (ISP): Allows for convenient on-board programming and reprogramming.
  • High Performance: Offers a propagation delay of 11ns.
  • Flexible Architecture: Accommodates a variety of logic functions and system requirements.
  • Low Power Consumption: Designed for energy-efficient operation.
  • JEDEC File Compatibility: Supports standard programming formats.
  • LT44 Package: Compact package for space-constrained applications.
  • 32 Macrocells: Provides sufficient logic capacity for a range of applications.

Benefits

  • Reduced Development Time: In-system programmability allows for rapid design iterations and updates.
  • Increased System Flexibility: Enables easy adaptation to changing requirements.
  • Lower System Cost: Reduces the need for external components and simplifies board design.
  • Improved System Performance: High-speed operation enhances overall system efficiency.
  • Enhanced System Reliability: Robust design ensures stable and dependable operation.

Additional Details

The ISPLSI 2032VE-110LT44 utilizes a CMOS E2PROM technology for its programmable elements. The device architecture comprises a global routing pool and programmable AND/OR arrays, providing a high degree of flexibility in logic implementation. Programming is performed using a standard JEDEC file format. The LT44 package refers to the physical packaging and pin count of the device. Consult the device datasheet for comprehensive details, including pin assignments, timing specifications, and power requirements. The device requires appropriate power supply decoupling capacitors, located as close to the power pins as possible, for stable operation. Ensure correct thermal management as necessary, particularly under heavy load conditions.

You May Also Be Interested in

Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2536 $62.5360
23+ $5.1312 $118.0176
35+ $4.9708 $173.9780
49+ $4.8105 $235.7145
63+ $4.6502 $292.9626
84+ $4.1691 $350.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess