EN
  • EN
  • DE

EMMC32G-M525

Part No EMMC32G-M525
Manufacturer Kingston
Catalog EMMC
Description 32GB eMMC v5.0 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955917-EMMC32G-M525
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC32G-M525 CAD Model

Description

The EMMC32G-M525 is an embedded MultiMediaCard (eMMC) from Kingston, offering a compact and reliable storage solution for a variety of applications. This eMMC device features a 32GB storage capacity, making it suitable for applications that require a moderate amount of storage, such as mobile devices, embedded systems, and IoT devices. Integrating flash memory with an eMMC controller into a single package simplifies the design and manufacturing process.

Applications:

  • Mobile Devices: Used in smartphones and tablets as primary storage for the operating system, applications, and user data.
  • Wearable Devices: Provides storage for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Integrated into IoT devices such as smart home appliances, sensors, and gateways for storing data and application code.
  • Point-of-Sale (POS) Systems: Used in POS terminals for storing transaction data and application software.
  • Embedded Systems: Implemented in various embedded systems for storing firmware, configurations, and user data.

Features:

  • 32GB Storage Capacity: Offers a balance between storage capacity and cost, suitable for applications with moderate storage requirements.
  • eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring fast data transfer rates and efficient performance.
  • Managed NAND Flash: Integrates a NAND flash memory controller to manage wear leveling, error correction, and bad block management.
  • JEDEC Standard Package: Standardized package for easy integration into different electronic devices.
  • High-Speed Interface: Supports high-speed data transfer, enabling quick boot-up times and fast application loading.

Benefits:

  • Efficient Performance: Provides fast read and write speeds, optimizing the overall system performance and responsiveness.
  • Reliable Storage: Ensures data integrity and longevity through advanced error correction and wear-leveling technologies.
  • Simplified Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
  • Cost-Effective: Offers a cost-efficient storage solution compared to discrete memory and controller designs.
  • Low Power Consumption: Optimizes power consumption, making it ideal for mobile and battery-powered applications.

Additional Details:

The EMMC32G-M525 is designed to operate within a specified temperature range, typically -25°C to 85°C, making it suitable for various operating environments. It supports features like enhanced strobe mode, cache management, and secure erase functions for data protection and reliability. The eMMC interface allows seamless connection to host processors and controllers, facilitating easy integration into numerous systems. The Mean Time Between Failures (MTBF) is high, demonstrating the device's robustness and reliability. Kingston's EMMC32G-M525 is an ideal storage solution for modern electronic devices, providing a stable and efficient storage option.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Samsung
16GB eMMC5.0 MLC
Need more? Email Us
Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Kingston
2GB eMMC
Need more? Email Us
Samsung
8GB eMMC
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $43.6649
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.0
Need more? Email Us
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4789 $59.3523
17+ $6.9566 $118.2622
26+ $6.7394 $175.2244
36+ $6.5223 $234.8028
46+ $6.3051 $290.0346
62+ $5.6526 $350.4612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,334 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess