EN
  • EN
  • DE
  • IT

EMMC64G-TA28

Part No EMMC64G-TA28
Manufacturer Kingston
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955945-EMMC64G-TA28
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC64G-TA28 CAD Model

Description

The EMMC64G-TA28 is an embedded MultiMediaCard (eMMC) component manufactured by Kingston. This device is a managed NAND flash memory solution designed to simplify storage integration in various electronic devices. It integrates NAND flash memory with a dedicated controller, handling essential functions like wear leveling, error correction, and bad block management, ensuring reliable and efficient data storage.

Applications

  • Smartphones: Provides primary storage for the operating system, applications, and user data, ensuring fast boot times and application loading.
  • Tablets: Serves as internal storage for system files, applications, multimedia content, and user-generated data.
  • Gaming Consoles: Used for storing game data, system software, and downloadable content, enhancing gaming performance.
  • Automotive Infotainment Systems: Integrated into car infotainment systems for storing maps, navigation data, multimedia files, and system applications.
  • Industrial PDAs and Handheld Devices: Offers reliable storage for critical data and applications in ruggedized handheld devices used in industrial environments.

Features

  • 64GB Storage Capacity: Provides ample storage space for large applications, multimedia files, and user data.
  • eMMC Interface: Adheres to the eMMC standard, ensuring seamless integration with a wide range of host devices and platforms.
  • Managed NAND Flash: Features an integrated controller that manages the NAND flash memory, handling wear leveling, error correction (ECC), and bad block management.
  • High Performance: Delivers fast read and write speeds, improving system responsiveness and application performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered portable devices.

Benefits

  • Simplified Design: The managed NAND solution simplifies the design process by handling complex flash memory management tasks internally.
  • Enhanced Reliability: Built-in error correction and wear leveling algorithms extend the lifespan of the memory and ensure data integrity.
  • Improved System Performance: High-speed data transfer rates reduce boot times, accelerate application loading, and enhance overall system responsiveness.
  • Reduced Development Time: The standardized eMMC interface and managed NAND functionality streamline development and reduce time-to-market.
  • Optimized Power Efficiency: Low power consumption extends battery life in portable devices, making it ideal for mobile applications.

Additional Details

The EMMC64G-TA28 typically operates at a voltage of 3.3V. It supports various eMMC standard features, including boot mode, sleep mode, and multiple data transfer modes. The operating temperature range generally spans from -25°C to +85°C, suitable for diverse operating conditions. This eMMC device usually comes in a compact BGA package, which allows for efficient use of PCB space. The specific read/write performance metrics can be found in the official Kingston product datasheet. The integrated controller significantly reduces the burden on the host processor, freeing up resources for other tasks. Its robust design and high storage capacity make it a popular choice for modern electronic devices.

You May Also Be Interested in

Epson Company
16GB eMMC
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
8GB eMMC 5.1 TFBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $65.6843
Diodes Incorporated
8GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
8GB eMMC5.1
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
Diodes Incorporated
64GB eMMC
Lowest to $35.0358

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess