EN
  • EN
  • DE
  • IT

KE44B-26BN/8GB

Part No KE44B-26BN/8GB
Manufacturer Kingston
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingston
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826762-KE44B-26BN/8GB
Ultra Librarian 3D Model Ultra Librarian KE44B-26BN/8GB CAD Model

Description

The KE44B-26BN/8GB is an 8GB DDR4 SODIMM memory module manufactured by Kingston. This module is designed for use in laptops, small form factor PCs, and other devices that require a compact memory solution. DDR4 (Double Data Rate 4) is the latest generation of SDRAM (Synchronous Dynamic Random-Access Memory), offering higher speeds, lower voltage, and increased capacity compared to its predecessors.

Applications:

  • Laptops: Upgrading or replacing memory in laptop computers.
  • Small Form Factor PCs: Increasing the memory capacity in mini-PCs and other compact desktops.
  • All-in-One Computers: Adding more memory to all-in-one desktop computers.
  • Embedded Systems: Used in some embedded systems requiring DDR4 memory.
  • Industrial PCs: Employed in industrial PCs for data processing and storage.

Features:

  • 8GB Capacity: Provides 8 gigabytes of memory for running applications and storing data.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • SODIMM Form Factor: Small Outline Dual Inline Memory Module designed for laptops and small devices.
  • 2666MHz Speed: Operates at a frequency of 2666 MHz.
  • Unbuffered: Unbuffered memory is commonly used in desktop and laptop computers.

Benefits:

  • Improved Performance: Increases system responsiveness and allows for smoother multitasking.
  • Increased Memory Capacity: Provides more memory for running demanding applications.
  • Lower Power Consumption: DDR4 technology reduces power consumption compared to DDR3.
  • Easy Installation: SODIMM modules are easy to install in compatible laptops and computers.
  • Reliable Operation: Kingston is a well-known and trusted manufacturer of memory modules.

Technical Specifications:

The KE44B-26BN/8GB is an 8GB DDR4 SODIMM operating at 2666MHz. It is likely unbuffered and non-ECC. The operating voltage is typically 1.2V, a significant reduction compared to DDR3. The module has a 260-pin connector. Actual timings (CAS latency, tRCD, tRP) may vary. Consult the product datasheet for specific timing details. It is RoHS compliant.

You May Also Be Interested in

Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess