EN
  • EN
  • DE

KVR1333D3S8E9S/2GI

Part No KVR1333D3S8E9S/2GI
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949129-KVR1333D3S8E9S/2GI
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3S8E9S/2GI CAD Model

Description

The KVR1333D3S8E9S/2GI is a 2GB DDR3 SDRAM module manufactured by Kingston. It is designed for use in laptops and other small form factor systems, providing a reliable and cost-effective memory upgrade option. This module is an unbuffered SODIMM with a 204-pin configuration.

Applications:

  • Laptops
  • Notebooks
  • Small form factor PCs
  • All-in-one computers
  • Embedded systems

Features:

  • 2GB capacity
  • DDR3 SDRAM technology
  • PC3-10600 (DDR3 1333) speed
  • 204-pin SODIMM form factor
  • Unbuffered
  • Non-ECC
  • Single-sided module

Benefits:

  • Provides adequate memory for running standard applications and operating systems.
  • Offers a cost-effective memory solution for upgrading older laptops.
  • Improves system responsiveness and multitasking capabilities.
  • Easy installation in compatible laptops and notebooks.
  • Enhances overall system performance.

Technical Specifications:

The module operates at a clock speed of 667MHz, resulting in a data transfer rate of 1333MT/s. It is a non-ECC (Error Correction Code) module, meaning it does not have built-in error detection and correction capabilities. Its single-sided design makes it compatible with a wider range of laptops. It operates at a standard voltage of 1.5V.

The Kingston KVR1333D3S8E9S/2GI is designed to meet JEDEC standards for DDR3 SDRAM modules, ensuring compatibility and reliability. Its robust design and high-quality components contribute to its long-term stability and performance. This memory module is a suitable choice for upgrading or replacing memory in laptops that support DDR3 SODIMM technology.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess