EN
  • EN
  • DE
  • IT

OM8SEP41024N-A0

Part No OM8SEP41024N-A0
Manufacturer Kingston
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1TB SSD M.2-2280 NVMe PCIe4x4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1444760-OM8SEP41024N-A0
Manufacturer Kingston
Package Bulk
Product Status Obsolete
Memory Size 1024GB
Memory Type Solid State Drive (SSD) FLASH - NAND (QLC)
Form Factor M.2 Module
Speed - Read 3550MB/s
Speed - Write 2510MB/s
Voltage - Supply 3.3V
Type NVMe
Operating Temperature 0°C ~ 70°C
Weight 0.28 oz (8.00 g)
Size / Dimension 80.00mm x 22.00mm
Ultra Librarian 3D Model Ultra Librarian OM8SEP41024N-A0 CAD Model

Description

Introducing the OM8SEP41024N-A0, Kingston's top-tier solid-state drive offering 1TB of storage space in the streamlined M.2-2280 form factor. This SSD utilizes the cutting-edge NVMe PCIe Gen4x4 interface to provide astonishingly fast data transfer speeds, far outstripping traditional SATA SSDs. Whether it's booting up operating systems, loading large game files, or executing intensive software applications, this drive offers unparalleled performance. Designed for professionals and gamers who require ample storage without compromising on speed, the OM8SEP41024N-A0 stands out as a robust, reliable, and efficient storage solution. Its compatibility with the latest motherboards ensures an easy upgrade path for users looking to boost their system's storage capability and performance.

You May Also Be Interested in

Samsung
750GB HDD SATA 5400rpm
Need more? Email Us
Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
Samsung
1TB Internal Drive SATA 3Gb/s
Need more? Email Us
Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Toshiba Semiconductor and Storage
HDEPZ11GEA51
Need more? Email Us
Apacer
SSD 512GB M.2 2280 TLC NVME
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess