EN
  • EN
  • DE
  • IT

SEDC1000BM8/240G

Part No SEDC1000BM8/240G
Manufacturer Kingston
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 240GB SSD M.2-2280 DC1000B NVMe PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1444400-SEDC1000BM8/240G
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 240 GB
Memory Type FLASH - NAND
Form Factor M.2, 22mm x 80mm (2280)
Speed - Read 2.2GB/s
Speed - Write 290MB/s
Voltage - Supply 12V
Operating Temperature 0°C ~ 70°C
Weight 0.28 oz (8.00 g)
Size / Dimension 80.00mm x 22.00mm x 3.80mm
Ultra Librarian 3D Model Ultra Librarian SEDC1000BM8/240G CAD Model

Description

The SEDC1000BM8/240G is a 240GB DC1000B series M.2-2280 Solid State Drive (SSD) from Kingston Retail, featuring an NVMe PCIe interface. Designed for enterprise environments requiring high-speed storage with low latency, the DC1000B series is optimized for boot, logging, and caching applications in data centers and high-performance computing (HPC) environments. Its NVMe PCIe interface significantly outperforms traditional SATA SSDs, offering rapid access to critical data and enhancing overall system efficiency. The compact M.2-2280 form factor ensures compatibility with modern server and workstation setups, allowing for dense configurations without compromising performance. With Kingston's emphasis on reliability and endurance, the SEDC1000BM8/240G SSD is a robust solution for organizations looking to improve their data access speeds and system responsiveness.

You May Also Be Interested in

Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
Kingston
SSD 2TB DOM SSD USB 3.0
Need more? Email Us
Micron Technology Inc.
NAND B58R TLC 1TB 7500 8TBYTE U.
Need more? Email Us
Kingston
U.2 PCIe 3.0 Enterprise SSD 1 DW
Need more? Email Us
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
SSSTC
ER2 M.2 SATA M.2 2280 3D TLC
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess