EN
  • EN
  • DE

1210B224J101NT

Part No 1210B224J101NT
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177019-1210B224J101NT
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1210B224J101NT CAD Model

Description

The 1210B224J101NT is a multilayer ceramic capacitor (MLCC) manufactured by Knowles Novacap. These capacitors are commonly used for bypassing, decoupling, filtering, and energy storage within various electronic circuits. Knowles Novacap is recognized for its high-reliability capacitor offerings, particularly for demanding applications.

Applications

  • Bypassing and decoupling in digital circuits
  • Filtering in power supplies
  • RF and microwave applications
  • High-frequency circuits
  • Automotive electronics
  • Aerospace applications

Features

  • Surface Mount Design: Facilitates automated assembly and efficient use of board space.
  • High Capacitance Stability: Provides consistent performance over a range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • High Q-factor: Reduces signal loss in high-frequency applications.
  • RoHS Compliant: Adheres to environmental regulations restricting hazardous substances.
  • Reliable Performance: Designed for demanding environments and long-term operation.

Benefits

  • Improved Circuit Performance: Enhances signal integrity and reduces noise in sensitive circuits.
  • Extended Operating Life: Designed for long-term reliability in demanding applications.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Simplified Assembly: Surface mount design streamlines manufacturing processes.
  • Environmental Compliance: Meets regulatory requirements for environmental protection.
  • Cost-Effective: Provides a balance of performance and value for a variety of applications.

Additional Details

The part number '1210B224J101NT' breaks down as follows: '1210' indicates the case size (1210 = 0.12 inch x 0.10 inch). 'B' most likely represents the dielectric material (e.g., X7R, C0G). '224' indicates a capacitance value of 220 nF (22 x 10^4 pF). 'J' signifies a capacitance tolerance of ±5%. '101' indicates a voltage rating of 100V. 'NT' could specify termination material or other packaging details. Refer to the Knowles Novacap datasheet for complete specifications, including temperature coefficient, insulation resistance, and soldering guidelines. It's critical to adhere to recommended soldering profiles and handling procedures to avoid damage to the capacitor during assembly.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess