EN
  • EN
  • DE

SBSGC1000104MXB

Part No SBSGC1000104MXB
Manufacturer Knowles Syfer
Catalog Feed Through Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Feed Through Capacitors
Mfr Knowles Syfer
Series SBSG
Package Bulk
Capacitance 0.1 µF
Tolerance ±20%
Voltage - Rated 100V
Current 10 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 39dB @ 100MHz
Temperature Coefficient X7R
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), 3 PC Pad
Dimension 0.179" L x 0.126" W (4.55mm x 3.20mm)
Height (Max) 0.104" (2.65mm)
Base Product Number SBSGC
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1276376-SBSGC1000104MXB
Ultra Librarian 3D Model Ultra Librarian SBSGC1000104MXB CAD Model

Description

The Knowles Syfer SBSGC1000104MXB is a feed-through capacitor that is designed to provide reliable and efficient performance.

  • Series: SBSG
  • Manufacturer: Knowles Syfer
  • Capacitance: 0.1 µF
  • Tolerance: ±20%
  • Voltage: 100V
  • Temperature Coefficient: X7R
  • Insertion Loss: 39dB @ 100MHz
  • Maximum Height: 0.104" (2.65mm)
  • DC Resistance (DCR) (Max): -
  • Current: 10 A
  • Package / Case: 1812 (4532 Metric), 3 PC Pad
  • Temperature Range: -55°C ~ 125°C
  • Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 0.047UF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 2200PF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.033UF 100V 1806
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 47PF 20% 100V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 2200PF 100V 0805
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess