The SP1102ZE3-PB-T is a miniature silicon microphone from Knowles, offered in tape and reel packaging for automated assembly. This microphone is designed for applications where compact size and high-quality audio capture are crucial. Its primary distinction from SP1102ZE3-PB is its packaging for automated assembly processes.
Applications:
- Mobile Phones
- Hearing Aids
- Bluetooth Headsets
- Smartwatches
- Tablets
- Voice Recorders
Features:
- Surface Mount Device (SMD)
- Omnidirectional Polar Pattern
- High Signal-to-Noise Ratio (SNR)
- Low Power Consumption
- Small Form Factor
- Tape and Reel Packaging
Benefits:
- Excellent audio quality for clear voice and sound reproduction
- Streamlined integration into compact electronic devices
- Extended battery life due to minimal power consumption
- Increased product lifespan through robust design
- Optimized for high-volume, automated assembly processes
The SP1102ZE3-PB-T's omnidirectional polar pattern makes it suitable for hands-free applications, capturing sound from all directions. Its high SNR assures clear audio, even in noisy environments. The low power consumption allows for extended use in portable devices. The primary advantage is its packaging. Tape and reel simplifies handling and placement during manufacturing, significantly boosting assembly efficiency.
Technical Specifications:
- Type: Silicon Microphone
- Polar Pattern: Omnidirectional
- Sensitivity: Typically -42 dBV/Pa (Consult datasheet for exact values)
- Signal-to-Noise Ratio: Typically 62 dB (Consult datasheet for exact values)
- Power Supply Voltage: Typically 1.5V to 3.6V (Consult datasheet for exact values)
- Current Consumption: Low (Consult datasheet for exact values)
- Package: Surface Mount, Tape and Reel