EN
  • EN
  • DE

SPH1611LR5H-1

Part No SPH1611LR5H-1
Manufacturer Knowles
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Features 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Manufacturer Knowles
Series SiSonic™, Zero-Height Mic™, SPH
Package Reel - TR
Part Status Obsolete
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number 423-1410-1, 423-1410-2, MCILRATH V2, 423-1410-6, SPH1611LR5H-1-8
Quantity per package 5900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897067-SPH1611LR5H-1
Ultra Librarian 3D Model Ultra Librarian SPH1611LR5H-1 CAD Model

Description

The Knowles SPH1611LR5H-1 is an obsolete analog microphone MEMS (Silicon) that operates @ a frequency range of 100 Hz ~ 10 kHz. It is an omnidirectional microphone with a sensitivity of -38dB ±1dB @ 94dB SPL.

  • Type: Analog Microphone MEMS (Silicon)
  • Frequency Range: 100 Hz ~ 10 kHz
  • Direction: Omnidirectional
  • Sensitivity: -38dB ±1dB @ 94dB SPL
  • Voltage Input: 1.5 V ~ 3.6 V
  • Termination: Solder Pads
  • Packaging: Reel of 5900 units
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8518.10.8030
  • Status: Obsolete

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
Lowest to $43.4788
Knowles
Lowest to $1.5015
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $5.5181
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.4298
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9639 $58.9170
63+ $1.8371 $115.7373
98+ $1.7738 $173.8324
141+ $1.6470 $232.2270
183+ $1.5837 $289.8171
228+ $1.5204 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess