EN
  • EN
  • DE

ACDQ24LTEB470K/330M

Part No ACDQ24LTEB470K/330M
Manufacturer KOA Speer
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042519-ACDQ24LTEB470K/330M
Categories OEM Parts(A-B)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACDQ24LTEB470K/330M CAD Model

Description

The ACDQ24LTEB470K/330M is a common mode choke manufactured by KOA Speer. Common mode chokes are designed to suppress common-mode noise in electronic circuits, which helps to improve signal integrity and reduce electromagnetic interference (EMI). They are a crucial component in applications where noise reduction is paramount.

Applications

  • Power Supplies: Used in power supplies to filter out common-mode noise and ensure clean power delivery.
  • Data Communication Lines: Employed in Ethernet, USB, and other data communication lines to reduce noise and improve signal integrity.
  • Audio Equipment: Integrated into audio equipment to minimize noise and improve sound quality.
  • Motor Control Circuits: Used to suppress noise generated by motors and improve the reliability of control circuits.
  • Industrial Automation: Found in industrial automation equipment to reduce EMI and ensure stable operation.

Features

  • High Common Mode Impedance: Offers high common mode impedance to effectively suppress common-mode noise.
  • Low Differential Mode Impedance: Maintains low differential mode impedance to minimize signal distortion.
  • Compact Size: Features a compact size for easy integration into various electronic devices.
  • High Reliability: Designed for high reliability and long operational life.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environments.

Benefits

  • Effective Noise Suppression: Effectively suppresses common-mode noise, improving signal integrity and reducing EMI.
  • Improved Signal Quality: Enhances signal quality by minimizing noise interference.
  • Enhanced System Reliability: Improves the overall reliability of the system by reducing noise-related issues.
  • Simplified Design: Simplifies design and reduces assembly time due to its compact size and ease of use.
  • Compliance with EMI Standards: Helps in meeting EMI compliance standards, ensuring regulatory approval.

Additional Details

The ACDQ24LTEB470K/330M has specific inductance values represented by “470K” and “330M”. The 470K typically refers to 47µH (microhenries) with a tolerance indicated by 'K' (typically ±10%), while 330M represents 33µH with tolerance 'M'. The current rating, DC resistance, and voltage rating are important parameters. Typical current ratings can range from hundreds of milliamps to several amps. Consult the datasheet for specific ratings. The self-resonant frequency (SRF) is also a critical parameter, indicating the frequency at which the choke's impedance drops. The ACDQ series generally utilizes ferrite core material to provide high impedance over a broad frequency range. Package type and pin configuration will also be defined in the datasheet. Ensure the chosen choke meets the specific noise suppression requirements for the given application.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess