EN
  • EN
  • DE

CCF1N3.15TTE

Part No CCF1N3.15TTE
Manufacturer KOA Speer
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820212-CCF1N3.15TTE
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Mounting Type Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 3.15A
Voltage Rating - AC 125V
Voltage Rating - DC 60V
Response Time Medium Blow
Package / Case 2410 (6125 Metric)
Breaking Capacity @ Rated Voltage 50A
Melting I2t 2.37
Approval Agency cUL, PSE, UL
Operating Temperature -55°C ~ 125°C
Size / Dimension 0.236\
Ultra Librarian 3D Model Ultra Librarian CCF1N3.15TTE CAD Model

Description

The CCF1N3.15TTE is a metal film resistor manufactured by KOA Speer. Resistors are fundamental passive components in electronic circuits, used to limit current flow. Metal film resistors are known for their precision, stability, and low temperature coefficient, making them suitable for a wide range of applications. '3.15' likely indicates a resistance value of 3.15 ohms.

Applications

  • Current limiting: Used to limit current flow in circuits.
  • Voltage division: Used in voltage divider circuits to create specific voltage levels.
  • Pull-up and pull-down resistors: Used to define the logic state of digital inputs.
  • Feedback resistors: Used in amplifier circuits to control gain and stability.

Features

  • Resistance: 3.15 ohms (likely)
  • Tolerance: Typically ±1% or ±0.1% for precision resistors.
  • Temperature coefficient: Low temperature coefficient for stable performance over temperature.
  • Metal film construction: Provides excellent stability and precision.
  • Through-hole mounting: Designed for through-hole PCB assembly.

Benefits

  • Precise resistance value: Provides accurate resistance for critical circuit applications.
  • Stable performance: Maintains stable resistance over temperature and time.
  • Low noise: Produces minimal electrical noise.
  • Reliable operation: Offers consistent and reliable performance.
  • Wide availability: Widely available in various resistance values and tolerances.

Additional Details

The CCF1N3.15TTE is typically manufactured by depositing a thin film of metal alloy onto a ceramic substrate. The resistance value is determined by the thickness and width of the metal film. The resistor is then coated with a protective layer to prevent corrosion and damage. Datasheet specifications include the power rating, voltage rating, and operating temperature range. It’s crucial to verify the exact resistance value and tolerance from the manufacturer's datasheet to ensure proper circuit operation.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4569 $59.3970
275+ $0.4275 $117.5625
420+ $0.4128 $173.3760
605+ $0.3832 $231.8360
785+ $0.3686 $289.3510
980+ $0.3538 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess