EN
  • EN
  • DE

CCF1N5TTE

Part No CCF1N5TTE
Manufacturer KOA Speer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 745093-CCF1N5TTE
Manufacturer Homepage www.koaspeer.com
Manufacturer KOA Speer
Reference case SMD1808
Reference Date Code Newest
Ultra Librarian 3D Model Ultra Librarian CCF1N5TTE CAD Model

Description

The CCF1N5TTE is a precision metal film resistor manufactured by KOA Speer. It's part of the CCF series, known for their high stability, tight tolerances, and excellent temperature coefficient of resistance (TCR). These resistors are widely used in applications requiring accurate and reliable resistance values, such as precision instrumentation, audio equipment, and medical devices.

Applications:

  • Precision instrumentation
  • Audio equipment
  • Medical devices
  • Test and measurement equipment
  • Industrial control systems

Features:

  • Metal film construction
  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Flameproof coating

Benefits:

  • Accurate Resistance: Provides precise and stable resistance values, ensuring accurate circuit performance.
  • Reliable Performance: High stability and low TCR ensure consistent performance over a wide range of temperatures and operating conditions.
  • Long Lifespan: Robust construction and flameproof coating contribute to a long and reliable lifespan.
  • Safety: Flameproof coating enhances safety by preventing the resistor from igniting in the event of a failure.

Technical Specifications:

The CCF1N5TTE has a resistance value of 5 Ohms. It's a through-hole resistor with a power rating of typically 1/4W or 1/2W, depending on the specific datasheet. The tolerance is generally very tight, often around ±1%. The temperature coefficient of resistance (TCR) is typically low, contributing to the resistor's stability over temperature. The flameproof coating provides added safety. Detailed specifications, including resistance range, power rating, tolerance, TCR, and dimensions, can be found in the KOA Speer datasheet for the CCF series metal film resistors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess