EN
  • EN
  • DE
  • IT

CCP2B50DTTE

Part No CCP2B50DTTE
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 752587-CCP2B50DTTE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CCP2B50DTTE CAD Model

Description

The CCP2B50DTTE is a chip resistor manufactured by KOA Speer, designed for surface mount applications. It is engineered to provide reliable and stable resistance in various electronic circuits. These resistors are frequently used for current limiting, voltage division, and pull-up/pull-down resistor configurations within electronic devices.

Applications:

  • Consumer Electronics: Commonly used in televisions, audio equipment, and other home appliances.
  • Industrial Equipment: Integrated into control systems, power supplies, and various instrumentation devices.
  • Automotive Electronics: Found in engine control units (ECUs), sensor circuits, and lighting systems within vehicles.
  • Telecommunications: Utilized in cellular phones, networking devices, and communication infrastructure.
  • Medical Devices: Employed in monitoring equipment, diagnostic tools, and therapeutic devices within the medical field.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly and compact designs, allowing for smaller form factors.
  • High Stability: Ensures consistent resistance values over a broad range of operating conditions.
  • Excellent Moisture Resistance: Provides reliable performance even in humid environments, preventing degradation.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature fluctuations, ensuring accuracy.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions, aligning with eco-friendly practices.

Benefits:

  • Reduced Board Space: SMT design allows for smaller and denser circuit layouts, optimizing space utilization.
  • Improved Circuit Performance: Stable resistance values guarantee accurate and consistent circuit operation.
  • Enhanced Reliability: High-quality materials and construction ensure long-term durability and dependable performance.
  • Simplified Assembly: Automated placement reduces manufacturing costs and streamlines the assembly process.
  • Environmental Compliance: RoHS compliance supports sustainable manufacturing practices and reduces environmental impact.

Additional Details:

The CCP2B50DTTE resistor series is available in various resistance values and tolerance ratings to suit specific application needs. Standard specifications typically include a power rating of 0.1W or higher, depending on the specific model, and a tolerance of ±1% or ±5%. The resistor element is commonly made of a thick film resistive material, ensuring consistent and reliable performance over time. These resistors are designed to operate within a wide temperature range, typically from -55°C to +155°C, making them suitable for diverse operating environments.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess