EN
  • EN
  • DE
  • IT

CLRC63201T/OFE

Part No CLRC63201T/OFE
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 718101-CLRC63201T/OFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLRC63201T/OFE CAD Model

Description

Introducing the NXP CLRC63201T/OFE IC

The NXP CLRC63201T/OFE is a cutting-edge integrated circuit designed for next-generation contactless communication systems. This high-performance chip is part of NXP's renowned line of RFID products, known for their reliability and innovation. The CLRC63201T/OFE is specifically tailored for applications requiring fast and secure data exchange, making it an ideal choice for a wide range of industries including transportation, access control, payment systems, and identification.

Key Features of the CLRC63201T/OFE

  • Multi-Protocol Support: The chip is compatible with a variety of contactless communication protocols, including ISO/IEC 14443 A/B, ISO/IEC 15693, and ISO/IEC 18000-3, ensuring versatility across different RFID applications.
  • High-Speed Data Transfer: With an advanced data rate capability, the CLRC63201T/OFE ensures quick and efficient data transmission, enhancing user experience and system performance.
  • Security Features: Equipped with state-of-the-art security measures, this IC provides robust protection against unauthorized access and data tampering, which is crucial for sensitive applications.
  • Low Power Consumption: The design of the CLRC63201T/OFE emphasizes energy efficiency, making it suitable for battery-powered devices where power conservation is critical.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained environments, offering flexibility in the design of RFID tags and readers.

Applications

The versatility of the NXP CLRC63201T/OFE makes it an excellent choice for a variety of applications, including but not limited to:

  • Smart Cards and e-Passports
  • Access Control Systems
  • Contactless Payment Terminals
  • Public Transportation Ticketing
  • Inventory and Asset Management

With its robust feature set and compatibility with multiple communication standards, the NXP CLRC63201T/OFE stands out as a premier solution for developers and manufacturers looking to implement RFID technology in their products. Its emphasis on speed, security, and power efficiency ensures that it can meet the demands of modern contactless applications, providing a seamless user experience and high levels of operational efficiency.

Choose the NXP CLRC63201T/OFE for your RFID needs and leverage the power of NXP's expertise to deliver exceptional contactless communication solutions.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess