EN
  • EN
  • DE

CCP2E20TTE

Part No CCP2E20TTE
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (B - C)
Description Fuse Chip 0.8A 72V SMD Solder Pad 1210 T/R Automotive UL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
DELETED Compliant
Mounting Surface Mount
Operating Temp Range -40C to 125C
Packaging Tape and Reel
Pin Count 2
Type Chip
Operating Temperature Classification Automotive
Rad Hardened No
Voltage Rating (VDC) 72(V)
Current Rating 0.8(A)
Product Length (mm) 3.2(mm)
Product Depth (mm) 2.5(mm)
Product Height (mm) 2.2(mm)
Win Source Part Number 083971-CCP2E20TTE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CCP
Introduction Date September 28, 2000
ECCN EAR99
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian CCP2E20TTE CAD Model

Description

CCP2E20TTE

The CCP2E20TTE is a polymeric positive temperature coefficient (PPTC) resettable fuse offering effective overcurrent protection, ideal for cost-sensitive applications that require reliable circuit interruption. It automatically resets once the fault is cleared, reducing maintenance efforts.

  • Applications/Projects:
    • Battery packs
    • Telecommunications equipment
    • Automotive electronics
    • PC motherboards
  • Features and Benefits:
    • Automatic reset capability
    • Current rating: 2.0A
    • Low resistance
    • Improved lifespan and durability
  • Additional Details:
    • Voltage Rating: 16V
    • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6618 $59.5620
215+ $0.5429 $116.7235
330+ $0.5255 $173.4150
455+ $0.5094 $231.7770
590+ $0.4920 $290.2800
790+ $0.4412 $348.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess