EN
  • EN
  • DE

SLA5027

Part No SLA5027
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description MOS FET Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325478-SLA5027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA5027 CAD Model

Description

The SLA5027 is a unipolar stepper motor driver IC manufactured by Sanken Electric. It is designed to provide efficient and precise control of stepper motors, commonly used in various automation and precision positioning applications. It integrates the necessary control logic and power output stages to drive a stepper motor directly, simplifying the design and reducing component count. The SLA5027 is part of Sanken's SLA series, known for their robust design and integrated protection features, ensuring reliable operation in demanding environments.

Applications

  • Printers
  • Scanners
  • Copiers
  • CNC machines
  • Robotics
  • Factory automation equipment
  • Vending machines

Features

  • Unipolar stepper motor driver
  • Built-in PWM current control
  • Overcurrent protection
  • Overtemperature protection
  • Undervoltage lockout protection
  • Logic input enable/disable function
  • Compact package

Benefits

  • Simplified stepper motor control
  • Reduced component count
  • Improved system reliability
  • Enhanced protection against motor and driver failures
  • Energy-efficient operation
  • Easy integration into existing systems
  • Smooth motor operation

Additional Details

The SLA5027 features built-in PWM (Pulse Width Modulation) current control, allowing for precise control of the motor current and resulting in smooth and efficient motor operation. The integrated overcurrent, overtemperature, and undervoltage lockout protection features ensure the safe and reliable operation of the driver IC and the stepper motor. The logic input enable/disable function provides easy control of motor operation via a microcontroller or other control system.

This IC typically requires minimal external components to complete the motor driver circuit, such as decoupling capacitors and current sensing resistors. The compact package enables easy integration into space-constrained applications. The SLA5027 contributes to reduced design time and costs while improving the overall performance and reliability of the stepper motor control system. The built-in protection features and PWM current control optimize motor performance and prolong the lifespan of both the motor and the driver IC. Furthermore, the device is designed to minimize electromagnetic interference (EMI), making it suitable for use in sensitive applications. The SLA5027 provides a comprehensive and cost-effective solution for driving unipolar stepper motors in various industrial and commercial applications, balancing performance, protection, and ease of integration.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess