EN
  • EN
  • DE

LB1965M-TLM

Part No LB1965M-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75361-LB1965M-TLM
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB1965M-TLM CAD Model

Description

ON Semiconductor LB1965M-TLM Motor Driver IC

The LB1965M-TLM is a versatile and efficient motor driver integrated circuit (IC) from ON Semiconductor, designed to cater to a wide range of applications requiring motor control. This high-performance IC is specifically engineered to drive small motors with precision and reliability, making it an ideal choice for designers and engineers looking to incorporate motor driving capabilities into their projects.

Key Features:

  • Motor Type Support: The LB1965M-TLM is capable of driving small DC motors, providing the flexibility needed for various applications such as office automation equipment, consumer electronics, and small appliances.
  • Operating Voltage Range: It operates within a voltage range of 4.5V to 16V, ensuring compatibility with a variety of power supplies and systems.
  • Output Current: The device can deliver an output current of up to 500mA, making it suitable for driving motors that require moderate amounts of current.
  • Low Saturation Voltage: The IC features low saturation voltage, which helps in reducing power loss and improving efficiency during operation.
  • Thermal Shutdown Feature: To protect against overheating, the LB1965M-TLM comes with a built-in thermal shutdown feature that automatically disables the output when the junction temperature exceeds safe limits.
  • Package Type: It is available in a compact SOP-10 package, which is conducive to space-constrained applications.

Applications:

  • Office Automation Equipment
  • Consumer Electronics
  • Small Appliances
  • Automotive Modules
  • Healthcare Devices

The LB1965M-TLM motor driver IC from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of power efficiency, thermal protection, and versatility make it an excellent choice for any application where precise motor control is essential. Whether you are designing a new product or upgrading an existing one, the LB1965M-TLM is sure to meet your motor driving needs with its robust performance and compact form factor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess