EN
  • EN
  • DE
  • IT

CN1J4TTD472J

Part No CN1J4TTD472J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 752668-CN1J4TTD472J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CN1J4TTD472J CAD Model

Description

The CN1J4TTD472J is a chip resistor manufactured by KOA Speer. These resistors are designed for surface mount technology (SMT) applications, offering compact size and reliable performance in various electronic circuits.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Found in automotive control units (ECUs) and sensor circuits.
  • Medical Devices: Utilized in patient monitoring equipment and diagnostic tools.
  • Telecommunications Equipment: Used in network devices, routers, and communication modules.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • High Reliability: Offers stable performance under various environmental conditions.
  • Compact Size: Enables high-density circuit designs.
  • Anti-Sulfuration Design: Resistant to sulfur contamination, ensuring long-term reliability.
  • Wide Resistance Range: Available in a broad range of resistance values to suit diverse applications.

Benefits

  • Reduced PCB Space: Minimizes the footprint of components on the circuit board.
  • Improved Assembly Efficiency: Facilitates automated assembly processes.
  • Enhanced Product Reliability: Ensures consistent performance over time.
  • Lower Manufacturing Costs: Reduces assembly time and material costs.
  • Increased Design Flexibility: Provides options for optimizing circuit layouts.

Additional Details

The CN1J4TTD472J is a thick film chip resistor with a resistance value of 4.7 kOhms (472J) and a tolerance of ±5%. This resistor comes in standard EIA sizes for SMT, making it compatible with automated assembly equipment. KOA Speer resistors are also known for their surge withstanding performance. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, temperature ratings, and soldering guidelines.

The anti-sulfuration design of these resistors makes them suitable for applications in harsh environments where sulfur contamination can be a concern. Always refer to the manufacturer's documentation for the most accurate and comprehensive information.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess