EN
  • EN
  • DE
  • IT

CN2A8TTE102J

Part No CN2A8TTE102J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Description concave termination with square corners resistor array, CN-2A8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 700 µm
Max Voltage Rating (DC) 100 V
Resistance 1 kΩ
RoHS Non-Compliant
Tolerance 5 %
Win Source Part Number 1052788-CN2A8TTE102J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2A8TTE102J CAD Model

Description

The CN2A8TTE102J is a thick film chip resistor manufactured by KOA Speer. These resistors are known for their general-purpose applications, providing stable resistance in a variety of electronic circuits. They are designed with a focus on reliability and consistency.

Applications:

  • General electronic circuits
  • Consumer electronics
  • Industrial control systems
  • Power supplies
  • Automotive electronics

Features:

  • Thick film resistive element
  • Surface mount technology (SMT)
  • High reliability
  • RoHS compliant
  • Compact size

Benefits:

  • Provides stable resistance in diverse applications.
  • Suitable for automated assembly processes.
  • Ensures consistent performance over time.
  • Complies with environmental regulations.
  • Saves space on printed circuit boards.

Technical Specifications:

The CN2A8TTE102J has a resistance value of 1 kOhm. The power rating is typically 0.1W, and it offers a tolerance of ±5%. The temperature coefficient of resistance (TCR) is around ±200 ppm/°C. This resistor is constructed using a thick film element, which provides good stability and reliability in a variety of environmental conditions. It is designed for surface mount applications, making it easy to integrate into modern electronic assemblies.

You May Also Be Interested in

Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Panasonic
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Intersil Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess