EN
  • EN
  • DE
  • IT

CND2B10VTTE332J

Part No CND2B10VTTE332J
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Description bussed square corner resistor array, CND-2B10V, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Type Bussed
Height 700 µm
Lead Pitch 350 µm
Max Operating Temperature 125 °C
Max Voltage Rating (DC) 50 V
Min Operating Temperature -55 °C
Number of Pins 10
Number of Resistors 8
Resistance 3.3 kΩ
RoHS Non-Compliant
Temperature Coefficient 200 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Win Source Part Number 1133777-CND2B10VTTE332J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CND2B10VTTE332J CAD Model

Description

The CND2B10VTTE332J is a custom part manufactured by KOA Speer.

  • Circuit Type: Bussed
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • Resistance: 3.3 kΩ
  • Termination: SMD/SMT
  • Number of Resistors: 8
  • Number of Pins: 10
  • Lead Pitch: 350 µm
  • Operating Temperature Range: -55°C to 125°C
  • Maximum Voltage Rating: 50V
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Sony
French Electronic Distributor since 1988
Need more? Email Us
VinTrons Technology
Need more? Email Us
NEC
Need more? Email Us
Maxim Integrated
Lowest to $12.6888
International Resistive
MELF Resistors
Need more? Email Us
National Semiconductor (TI)
DIP 14P Tube PICK#158946
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Intel
Core™ i5-4400E Processor (3M Cache, up to 3.30 GHz) FC-BGA12F, Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess