EN
  • EN
  • DE
  • IT

CSR1TTE22L0F

Part No CSR1TTE22L0F
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053521-CSR1TTE22L0F
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR1TTE22L0F CAD Model

Description

The CSR1TTE22L0F is a current sense resistor manufactured by KOA Speer. This resistor is part of the CSR series, known for its high power rating and low resistance values, making it suitable for current detection in various electronic circuits.

Applications:

  • Power Supplies: For current sensing in power supply circuits, providing feedback for overcurrent protection and current regulation.
  • Motor Control: Used in motor control systems to monitor motor current for precise control of speed and torque.
  • Inverters: Current sensing in inverter circuits for solar power, UPS, and other applications.
  • Battery Management Systems (BMS): Measuring charge and discharge currents to monitor battery health and state of charge.
  • Automotive Electronics: Current sensing in various automotive electronic control units (ECUs).

Features:

  • Low Resistance Value: The 22L0 denotes a resistance value of 22 milliohms (0.022 ohms), minimizing power loss.
  • High Power Rating: Capable of dissipating a significant amount of power for its size.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Metal Element: Provides stable performance over a wide temperature range and good long-term stability.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Accurate Current Measurement: Allows for precise monitoring of current flow.
  • Reduced Power Loss: Low resistance minimizes voltage drop and power dissipation.
  • Improved Efficiency: Contributes to improved efficiency of power supplies and other circuits.
  • Overcurrent Protection: Enables reliable overcurrent protection schemes.
  • Long-Term Reliability: Robust design ensures reliable performance over the lifespan of the equipment.

Additional Details:

The CSR1TTE22L0F resistor utilizes a metal resistive element for accurate and stable current sensing. It is designed for surface mount applications and comes in a standard package size. The 'F' at the end typically indicates the tolerance (e.g., 1%). Refer to the KOA Speer datasheet for specific power rating, temperature coefficient, and other detailed specifications.

You May Also Be Interested in

KOA Speer
Lowest to $0.0427
Qualcomm
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Intersil Corporation
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,240.3510
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess