EN
  • EN
  • DE

KL32TE012J

Part No KL32TE012J
Manufacturer KOA Speer
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067424-KL32TE012J
Categories OEM Parts(J-L)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KL32TE012J CAD Model

Description

The KL32TE012J is a surface mount chip inductor manufactured by KOA Speer. It's designed for use in a variety of electronic circuits to filter, block, or store energy in RF and power applications. The inductor is made with a ceramic core and wire-wound construction for optimal performance.

Applications:

  • RF Filters: Used in low-pass, high-pass, band-pass, and notch filters to filter out unwanted frequencies.
  • Impedance Matching: Helps to match impedances between different circuit stages for maximum power transfer.
  • Resonant Circuits: Forms a resonant circuit with a capacitor in oscillators, tuners, and other frequency-selective circuits.
  • Power Supplies: Used as a filter inductor to reduce ripple current and improve power supply efficiency.
  • EMI Suppression: Filters out electromagnetic interference (EMI) to prevent noise from affecting circuit performance.

Features:

  • High Q Factor: Provides high energy storage with low losses.
  • Tight Tolerance: Ensures accurate inductance values for precise circuit performance.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • Ceramic Core: Offers stable inductance over temperature and frequency.
  • Wire-Wound Construction: Provides high current handling capability.

Benefits:

  • Improved Circuit Performance: Enhances circuit performance by filtering out unwanted noise and matching impedances.
  • Reduced Board Space: Enables compact designs due to its small size.
  • Simplified Assembly: Facilitates automated assembly processes.
  • Stable Operation: Provides stable inductance over temperature and frequency variations.
  • Increased Reliability: Offers reliable performance in demanding applications.

Specifications:

The KL32TE012J is a wire-wound ceramic inductor in a 1210 package (3.2mm x 2.5mm). It has an inductance value of 1.2nH (indicated by '012' in the part number) with a tolerance of 5% (J). The specific SRF (Self-Resonant Frequency), DCR (DC Resistance), and rated current should be verified by consulting the official datasheet provided by KOA Speer. It's designed to operate within a certain temperature range and the datasheet will provide those details. The 'TE' likely indicates the taping code for automated assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess