EN
  • EN
  • DE

KL32TTE470K

Part No KL32TTE470K
Manufacturer KOA Speer
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067429-KL32TTE470K
Categories OEM Parts(J-L)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KL32TTE470K CAD Model

Description

The KL32TTE470K is a surface mount chip inductor manufactured by KOA Speer. It is designed for use in a variety of high-frequency applications to provide inductance in a compact form factor.

Applications:

  • RF Circuits: Employed in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in wireless devices such as smartphones, tablets, and communication modules.
  • Oscillators: Used in oscillator circuits for frequency control.
  • Filters: Applied in filter circuits for signal conditioning and noise reduction.
  • Matching Networks: Utilized in matching networks to optimize signal transfer.

Features:

  • Small Size: Compact size allows for high-density mounting on PCBs.
  • High Self-Resonant Frequency (SRF): Provides high SRF for optimal performance in high-frequency applications.
  • Tight Inductance Tolerance: Offers tight inductance tolerance for precise circuit performance.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Improved Circuit Performance: Enhances the performance of RF circuits by providing stable inductance.
  • Reduced Board Space: Minimizes board space requirements in compact electronic devices.
  • Simplified Assembly: Facilitates automated assembly processes, reducing manufacturing costs.
  • Increased Reliability: Provides reliable performance in demanding applications.
  • Environmentally Friendly: Complies with environmental standards.

Specifications:

The KL32TTE470K is a ceramic wire-wound inductor in a 1210 package. The '470' indicates an inductance value of 47nH, and the 'K' denotes a tolerance of +/- 10%. The TTE likely refers to the packaging and termination style. The Self-Resonant Frequency (SRF) and DC resistance (DCR) are important parameters that can be found in the manufacturer's datasheet. Consult the datasheet for more precise details regarding the current rating and operating temperature range.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess