EN
  • EN
  • DE

LPC4045EATEB100K

Part No LPC4045EATEB100K
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970003-LPC4045EATEB100K
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC4045EATEB100K CAD Model

Description

The LPC4045EATEB100K is a chip resistor manufactured by KOA Speer. It's designed for general purpose applications requiring precise resistance and stable performance.

Applications

  • Consumer Electronics: Used in various consumer devices such as smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and instrumentation equipment for signal conditioning and circuit protection.
  • Automotive Electronics: Employed in automotive control units (ECUs), sensor interfaces, and lighting systems for reliable performance in harsh environments.
  • Medical Devices: Found in medical monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are crucial.
  • Telecommunications: Used in communication equipment such as routers, switches, and base stations for impedance matching, filtering, and signal termination.

Features

  • High Stability: Offers stable resistance values over a wide range of operating temperatures and environmental conditions.
  • Precision Tolerance: Provides close tolerance on resistance values, ensuring accurate circuit performance.
  • Small Size: Compact size allows for high-density mounting and space-saving designs.
  • Lead-Free Construction: Complies with RoHS requirements, making it environmentally friendly.
  • Excellent Solderability: Easy to solder, ensuring reliable connections during assembly.

Benefits

  • Improved Circuit Performance: Precise resistance values enhance the accuracy and stability of electronic circuits.
  • Reduced Component Count: Small size enables miniaturization of electronic devices and reduces overall component count.
  • Enhanced Reliability: Stable performance ensures long-term reliability and reduces the risk of circuit failures.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistor applications.

Additional Details

The LPC4045EATEB100K features a resistance value of 10kΩ. It typically has a tolerance of ±1% or ±5%, depending on the specific grade. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C or ±200 ppm/°C. The resistor is constructed using a metal glaze resistive element on a ceramic substrate, ensuring high stability and reliability. It is designed for reflow soldering and is available in standard packaging for automated assembly processes. The power rating depends on the size, but is typically around 0.1W. It's crucial to consult the manufacturer's datasheet for exact specifications regarding power rating, voltage rating, and operating temperature range.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess