EN
  • EN
  • DE

MLT30002BTE510J

Part No MLT30002BTE510J
Manufacturer KOA Speer
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079130-MLT30002BTE510J
Categories OEM Parts(M-N)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLT30002BTE510J CAD Model

Description

The MLT30002BTE510J is a precision thin film chip resistor manufactured by KOA Speer. These resistors are known for their high stability, tight tolerance, and excellent temperature coefficient of resistance (TCR) performance, making them suitable for demanding applications.

Applications

  • Medical equipment: Used in precision circuits where accuracy and reliability are crucial.
  • Measurement and instrumentation: Ideal for sensitive measurement devices requiring stable resistance values.
  • Automotive electronics: Employed in various automotive control systems.
  • Industrial control systems: Used in feedback loops and precision control circuits.
  • Aerospace applications: Suitable for applications demanding high reliability and stability under varying environmental conditions.

Features

  • Thin film technology: Provides high precision and stability.
  • Tight tolerance: Offers a tolerance of ±5%, ensuring accurate resistance values.
  • Low TCR: Features a low Temperature Coefficient of Resistance, typically ±100 ppm/°C, minimizing resistance changes with temperature variations.
  • Compact size: Available in a small 1206 package, suitable for space-constrained applications.
  • High reliability: Robust design ensures long-term stability and performance.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Precise resistance values: Enables accurate circuit performance.
  • Stable performance over temperature: Ensures consistent performance in varying temperature conditions.
  • Long-term reliability: Reduces the need for frequent replacements, lowering maintenance costs.
  • Compact design: Allows for use in miniaturized electronic devices.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The MLT30002BTE510J has a resistance value of 51 Ohms. It is designed to handle a specific power rating, typically 0.25W. The operating temperature range is generally between -55°C to +155°C. The resistor's thin film construction contributes to its excellent electrical characteristics and makes it suitable for applications where stability and precision are paramount.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess