EN
  • EN
  • DE

RCP-BA332J510

Part No RCP-BA332J510
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291435-RCP-BA332J510
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCP-BA332J510 CAD Model

Description

The RCP-BA332J510 is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for surface mount technology (SMT) applications, offering a compact and efficient solution for various electronic circuits. The 'BA' likely refers to the resistor's specific size and power rating within the KOA Speer product line. The '332' indicates a resistance value of 3.3 kΩ (33 x 10^2 ohms), and the 'J' signifies a ±5% tolerance.

Applications:

  • Consumer electronics: Used in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down resistors.
  • Industrial equipment: Employed in control systems, sensors, and instrumentation where reliable and accurate resistance is needed.
  • Automotive electronics: Found in engine control units (ECUs), infotainment systems, and other automotive applications.
  • Power supplies: Used for feedback resistors, current sensing, and voltage regulation.
  • Medical devices: Applied in monitoring equipment, diagnostic tools, and other medical applications requiring precision and reliability.

Features:

  • Thick film construction: Provides good stability and reliability.
  • Surface mount technology (SMT): Enables high-density board assembly and reduces manufacturing costs.
  • 3.3 kΩ resistance: A common value for various circuit applications.
  • ±5% tolerance: Offers adequate accuracy for many general-purpose applications.
  • Compact size: Saves valuable board space.

Benefits:

  • High reliability: Thick film resistors are known for their robustness and long lifespan.
  • Excellent stability: Maintains its resistance value over a wide range of temperatures and operating conditions.
  • Cost-effective: Provides a good balance of performance and price.
  • Easy to use: SMT package allows for automated assembly.
  • RoHS compliant: Meets environmental regulations.

In summary, the KOA Speer RCP-BA332J510 is a reliable and cost-effective thick film chip resistor suitable for a wide range of SMT applications. Its compact size, good stability, and adherence to RoHS standards make it an excellent choice for modern electronic designs. Its 3.3 kΩ resistance value with ±5% tolerance is well-suited for many general-purpose resistor requirements.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess