EN
  • EN
  • DE

RD3A2BY561J-T2

Part No RD3A2BY561J-T2
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292108-RD3A2BY561J-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3A2BY561J-T2 CAD Model

Description

The RD3A2BY561J-T2 is a thick film chip resistor manufactured by KOA Speer. It is designed for general purpose applications requiring precise and stable resistance. These resistors are known for their reliability and performance in a wide range of operating conditions.

Applications

  • Current limiting in LED lighting circuits.
  • Voltage division in analog signal processing.
  • Feedback resistance in operational amplifier circuits.
  • Pull-up and pull-down resistors in digital logic circuits.
  • Consumer electronics such as TVs, audio equipment, and home appliances.

Features

  • Thick film construction: Provides excellent stability and reliability.
  • High precision: Offers a tight tolerance on the resistance value. The 'J' likely indicates a 5% tolerance.
  • Compact size: Suitable for high-density circuit board layouts. The RD3A indicates a specific package size, which impacts power dissipation.
  • Lead-free termination: Compliant with RoHS environmental standards.
  • Automatic placement compatibility: Designed for automated assembly processes.

Benefits

  • Accurate circuit performance: Ensures precise and predictable circuit behavior.
  • Long-term stability: Maintains resistance value over time, minimizing drift.
  • Reduced component count: Allows for simpler circuit designs.
  • Environmentally friendly: Compliant with environmental regulations.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The RD3A2BY561J-T2 resistor has a resistance value of 560 Ω (561 = 56 x 10^1 ohms). The 'T2' likely refers to the packaging (tape and reel). The power rating is dependent on the package size and should be confirmed with the KOA Speer datasheet. Typical specifications found on the datasheet will include resistance tolerance (e.g., ±5%), temperature coefficient of resistance (TCR), voltage rating, and operating temperature range. The operating temperature range for KOA Speer thick film resistors is typically -55°C to +155°C. Always consult the official KOA Speer datasheet for the RD3A series to determine the exact electrical characteristics and physical dimensions of this specific resistor.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess