EN
  • EN
  • DE
  • IT

RK73BW3ATTE620J

Part No RK73BW3ATTE620J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Description Res Thick Film 2512 62 Ohm 5% 1W ±200ppm/°C Pad SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756045-RK73BW3ATTE620J
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RK73B
Introduction Date December 16, 2015
ECCN EAR99
Country of Origin China, Japan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian RK73BW3ATTE620J CAD Model

Description

The RK73BW3ATTE620J is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for general-purpose applications in electronic circuits, providing stable resistance and reliable performance. Its small size and surface mount design make it suitable for high-density circuit boards where space is limited. The RK73 series is known for its enhanced power rating compared to standard chip resistors of the same size.

Applications

  • Current limiting resistors in LED lighting
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers in analog circuits
  • Feedback resistors in amplifier circuits
  • General-purpose applications in electronic devices
  • Power supplies

Features

  • Thick Film Chip Resistor: Provides stable resistance in a small package.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • Resistance Value: Offers a resistance of 62 Ohms.
  • Tolerance: ±5% resistance tolerance.
  • Power Rating: Enhanced power rating of 0.25W.
  • Temperature Coefficient: ±200 ppm/°C.
  • Small Size: 2512 package (6.3mm x 3.2mm) allows for compact designs.

Benefits

  • Stable Performance: Thick film construction provides stable resistance over a wide range of operating conditions.
  • Space Saving: Small 2512 package enables high-density circuit designs.
  • Reliable Operation: Robust construction ensures reliable performance in various operating conditions.
  • Easy Assembly: Surface mount design simplifies automated assembly processes.
  • Wide Application Range: Suitable for a broad range of electronic circuits and applications.
  • Enhanced Power Handling: Higher power rating compared to standard chip resistors of the same size.

Additional Details

The RK73BW3ATTE620J operates effectively within a temperature range of -55°C to +155°C. This chip resistor is commonly used in consumer electronics, industrial equipment, and automotive applications where stable and reliable performance is required. The enhanced power rating makes it suitable for applications where higher power dissipation is a concern. The 2512 package size provides a good balance between power handling capability and board space utilization.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess