EN
  • EN
  • DE

RK73H1ETP 270K

Part No RK73H1ETP 270K
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958226-RK73H1ETP 270K
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RK73H1ETP 270K CAD Model

Description

The RK73H1ETP 270K is a thick film chip resistor manufactured by KOA Speer Electronics. It's a surface mount resistor designed for general purpose applications in electronic circuits.

Applications:

  • Current limiting resistors: Used to limit current flow in various circuits.
  • Pull-up and pull-down resistors: Providing a defined logic level in digital circuits.
  • Voltage dividers: Creating a specific voltage level from a higher voltage source.
  • Feedback resistors: Setting the gain of operational amplifiers and other amplifier circuits.
  • Snubber resistors: Damping oscillations and reducing voltage spikes in switching circuits.

Features:

  • Thick film construction: Provides stable resistance and reliable performance.
  • Surface mount technology (SMT): Allows for automated assembly and compact circuit designs.
  • 270 kΩ resistance: Offers a specific resistance value for circuit design.
  • Various tolerance options: Available in different tolerance grades for precise resistance control.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Stable and reliable resistance: Ensures consistent circuit performance over time and temperature.
  • Easy to use and assemble: SMT design simplifies assembly and reduces manufacturing costs.
  • Wide range of applications: Suitable for various electronic circuits and applications.
  • Cost-effective solution: Provides a reliable and affordable solution for resistance requirements.
  • Compact size: Allows for high-density circuit designs.

Additional Details:

The RK73H1ETP 270K's power rating and temperature coefficient depend on its specific size and construction. Chip resistors are typically available in various case sizes (e.g., 0402, 0603, 0805, 1206). The '1E' in the part number likely indicates a 1% tolerance. Refer to the manufacturer's datasheet for detailed electrical characteristics, including power dissipation, voltage rating, and temperature coefficient of resistance (TCR).

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess