EN
  • EN
  • DE
  • IT

RK73HW2HTTE3R60F

Part No RK73HW2HTTE3R60F
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113810-RK73HW2HTTE3R60F
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK73HW2HTTE3R60F CAD Model

Description

The RK73HW2HTTE3R60F is a thick film chip resistor manufactured by KOA Speer. This is a precision resistor designed for applications requiring stable resistance values, low temperature coefficient of resistance (TCR), and high reliability. The '3R60' signifies a resistance value of 3.6 ohms.

Applications

  • Current Sensing Circuits: Used for accurate current measurement in power supplies and motor control systems.
  • Voltage Dividers: Employed in precision voltage dividers for instrumentation and control applications.
  • Feedback Resistors: Integrated into feedback loops of operational amplifiers and other circuits to control gain and stability.
  • Automotive Electronics: Utilized in automotive control units (ECUs) and sensor interfaces.
  • Industrial Equipment: Used in industrial automation systems and measurement devices.

Features

  • High Precision: Offers a tight tolerance, ensuring accurate resistance values.
  • Low TCR: Provides stable resistance over a wide temperature range.
  • High Reliability: Designed for long-term stability and durability.
  • Small Size: Surface mount package allows for high-density mounting.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Accurate Circuit Performance: Tight tolerance ensures precise circuit operation.
  • Stable Resistance: Low TCR minimizes resistance drift due to temperature changes.
  • Long-Term Reliability: Robust construction ensures long-lasting performance.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details

The RK73HW2HTTE3R60F resistor has a resistance value of 3.6 ohms and a tolerance typically specified in the datasheet. The TCR is usually a low value, such as ±100 ppm/°C or better, indicating excellent temperature stability. The power rating is dependent on the package size and is typically in the range of 0.1W to 0.25W. The '2H' in the part number indicates a specific size and power rating within the RK73 series.

KOA Speer provides detailed datasheets with specific electrical and mechanical characteristics, including resistance tolerance, TCR, power rating, voltage rating, and operating temperature range. The resistor is designed to withstand standard reflow soldering processes used in SMT assembly. Proper soldering techniques and recommended soldering profiles should be followed to ensure reliable connections. The RK73 series is commonly used in applications where stability and accuracy are critical, such as precision instrumentation, automotive electronics, and industrial control systems.

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
KOA Speer
Need more? Email Us
Princeton
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Mitsubishi
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0727 $50.1630
1,680+ $0.0596 $100.1280
2,600+ $0.0578 $150.2800
3,580+ $0.0559 $200.1220
4,630+ $0.0540 $250.0200
6,190+ $0.0485 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,840 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess