EN
  • EN
  • DE
  • IT

SG73P2BTTD15R0F

Part No SG73P2BTTD15R0F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 15 OHM 1% 3/4W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 15 Ohms
Tolerance ±1%
Power (Watts) 0.75W, 3/4W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1582080-SG73P2BTTD15R0F
Ultra Librarian 3D Model Ultra Librarian SG73P2BTTD15R0F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES 464K OHM 1% 1/4W MELF 0204
Need more? Email Us
Bourns Inc.
RES SMD 50 OHM 5% 20W D2PAK
Need more? Email Us
Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES 0.1 OHM 0.1% 1W 2512
Need more? Email Us
Panasonic
RES SMD 78.7 OHM 1% 3/4W 2010
Need more? Email Us
Ohmite
RES SMD 75 OHM 5% 35W D2PAK
Need more? Email Us
KOA Speer
RES 180 OHM 1% 3/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 56 OHM 5% 35W D2PAK
Need more? Email Us
Vishay
RES SMD 50KOHM 0.01% 0.4W J LEAD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0560 $56.0000
2,435+ $0.0460 $112.0100
3,770+ $0.0446 $168.1420
5,195+ $0.0431 $223.9045
6,725+ $0.0417 $280.4325
8,985+ $0.0374 $336.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess