EN
  • EN
  • DE

SL1TTE50L0F

Part No SL1TTE50L0F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res 2512 0.05 Ohm 1% 1W ±100ppm/C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Lead Free Yes
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 50 mΩ
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Width 3.1 mm
Win Source Part Number 993011-SL1TTE50L0F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE50L0F CAD Model

Description

SL1TTE50L0F from KOA Speer is a chip resistor - surface mount product with a length of 6.3mm and a width of 3.1mm.

  • Termination: SMD/SMT
  • Voltage Rating: 200V
  • Resistance: 50 mΩ
  • Power Rating: 1W
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Lead-Free: true
  • RoHS Compliant: true
  • Maximum Operating Temperature: 180°C
  • Minimum Operating Temperature: -55°C

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0030
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0491
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2134 $58.6850
660+ $0.1751 $115.5660
1,025+ $0.1697 $173.9425
1,410+ $0.1642 $231.5220
1,820+ $0.1587 $288.8340
2,440+ $0.1423 $347.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,712 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess