EN
  • EN
  • DE
  • IT

SL1TTEF0.1

Part No SL1TTEF0.1
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756624-SL1TTEF0.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1TTEF0.1 CAD Model

Description

The SL1TTEF0.1 is a precision thin film chip resistor manufactured by KOA Speer. It is characterized by its tight tolerance and excellent stability, making it suitable for high-accuracy applications.

Applications

  • Precision Instrumentation: Used in measuring instruments, calibrators, and signal conditioners.
  • Medical Devices: Employed in patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensors, and safety systems.
  • Aerospace and Defense: Used in avionics, radar systems, and communication equipment.
  • Audio Equipment: Utilized in high-end amplifiers, mixers, and signal processors.

Features

  • Tight Tolerance: Offers a resistance tolerance as low as ±0.1%.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature.
  • Excellent Long-Term Stability: Provides consistent performance over time.
  • Thin Film Construction: Ensures high precision and reliability.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • High Accuracy: Ensures precise measurements and reliable circuit performance.
  • Stable Performance: Maintains consistent operation over a wide temperature range.
  • Long Service Life: Provides reliable performance for extended periods.
  • Easy to Assemble: Compatible with automated SMT assembly processes.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The SL1TTEF0.1 is available in various resistance values and power ratings. The typical operating voltage and temperature range are specified in the product datasheet. The resistor's thin film construction provides a uniform resistance distribution. It is RoHS compliant and lead-free. This resistor meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess