EN
  • EN
  • DE

SLF0905TTEBY202

Part No SLF0905TTEBY202
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 325648-SLF0905TTEBY202
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF0905TTEBY202 CAD Model

Description

Overview

The SLF0905TTEBY202 is a shielded power inductor manufactured by KOA Speer. These inductors are designed for use in power supply circuits and DC-DC converters, providing efficient energy storage and filtering capabilities. Their compact size and shielded construction make them suitable for a variety of applications where space and electromagnetic interference are critical concerns.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Regulating voltage and current in electronic devices.
  • Noise filtering: Reducing electromagnetic interference (EMI) in sensitive circuits.
  • Portable devices: Smartphones, tablets, and wearable electronics.
  • Automotive electronics: Power management systems and in-car entertainment.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Compact size: Allows for high-density circuit designs.
  • High current capacity: Handles significant current loads without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Excellent temperature stability: Operates reliably across a wide temperature range.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, preventing unwanted noise from affecting other sensitive components in the circuit.
  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency, reducing heat generation and extending battery life in portable devices.
  • Space Savings: Compact size enables designers to create smaller and more compact electronic devices.
  • Reliable Performance: Excellent temperature stability ensures consistent and reliable operation in harsh environments.
  • Versatile Application: Suitable for a wide range of applications including DC-DC converters, power supplies, and noise filtering circuits.

Additional Details

The SLF0905TTEBY202 inductor features a ferrite core material, contributing to its high inductance and current handling capabilities. It is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing processes. The inductor is RoHS compliant, meaning it does not contain hazardous substances that are restricted by environmental regulations.

Specifications:

  • Inductance: 2.0μH
  • Tolerance: ±20%
  • DC Resistance (DCR): Typically in the milliohm range (Consult datasheet for specific value)
  • Saturation Current: (Consult datasheet for specific value)
  • Operating Temperature Range: (Consult datasheet for specific value)
  • Self-Resonant Frequency (SRF): (Consult datasheet for specific value)

For detailed electrical characteristics, performance curves, and reliability data, refer to the official KOA Speer datasheet for the SLF0905TTEBY202.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess