The SMRP018TR is a current sense resistor manufactured by KOA Speer. The 'SMRP' likely indicates a specific series of precision metal plate current sense resistors, and '018' likely indicates a resistance value of 0.018 ohms. The 'TR' suffix often indicates tape and reel packaging for automated assembly.
Applications
- Current sensing in power supplies.
- Current monitoring in battery management systems.
- Overcurrent protection circuits.
- Feedback loops in motor control circuits.
- High-current measurement applications.
Features
- Low resistance value (0.018 Ohms) for minimal voltage drop.
- Surface mount technology (SMT) for automated assembly.
- High power handling capability for current sensing applications.
- Precise resistance value for accurate current measurement.
- Tape and reel packaging for automated assembly.
Benefits
- Enables accurate current measurement with minimal impact on the circuit.
- Facilitates automated assembly, reducing manufacturing costs.
- Allows for high-current sensing without significant power loss.
- Provides reliable overcurrent protection.
- Optimizes manufacturing efficiency with tape and reel packaging.
Additional Details
KOA Speer is a reputable manufacturer of resistors, and their SMRP series is known for its precision and reliability in current sensing applications. These resistors are designed to have very low resistance values to minimize power dissipation and impact on circuit performance while providing accurate current measurement. The metal plate construction contributes to their high power handling capability and stability. Datasheets will provide precise details such as tolerance, power rating, TCR (Temperature Coefficient of Resistance), and operating temperature range.