EN
  • EN
  • DE
  • IT

SR731ERTTP8R20F

Part No SR731ERTTP8R20F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 8.2 OHM 1% 1/6W 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SR73-RT
Package Tape & Reel
Resistance 8.2 Ohms
Tolerance ±1%
Power (Watts) 0.167W, 1/6W
Composition Thick Film
Features Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number SR731E
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1352295-SR731ERTTP8R20F
Ultra Librarian 3D Model Ultra Librarian SR731ERTTP8R20F CAD Model

Description

The 1352295-SR731ERTTP8R20F is a chip resistor from KOA Speer Electronics' SR73-RT series.

  • Resistor Type: Chip Resistor, Surface Mount
  • Resistance: 8.2 Ohms
  • Tolerance: ±1%
  • Power Rating: 0.167W
  • Temperature Coefficient: ±200ppm/°C
  • AEC-Q200: Rated
  • Features: Current Sensing, Moisture Resistance
  • Packaging: Tape and Reel
  • Package/Case: 0402 (1005 Metric)

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0491
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess