EN
  • EN
  • DE

SR731ETK001KIT

Part No SR731ETK001KIT
Manufacturer KOA Speer
Catalog Resistor Kits
Description SR731E KIT: (0402 CHIP SIZE) 25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thick Film
Resistance (Ohms) 0.1 ~ 1
Power (Watts) 1/16W
Tolerance ±1%
Features Automotive AEC-Q200, Current Sense
Quantity 1250 Pieces (25 Values - 50 Each)
Mounting Type Surface Mount
Packages Included 0402 (1005 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1585619-SR731ETK001KIT
Ultra Librarian 3D Model Ultra Librarian SR731ETK001KIT CAD Model

Description

N

You May Also Be Interested in

Vishay
RESISTOR KIT 33-1M 0.4W 2180PCS
Need more? Email Us
TE Connectivity
RS LR0204 RESISTOR KIT
Need more? Email Us
Ohmite
CAB ASSORTMENT TDH SERIES
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/10W 960PCS
Need more? Email Us
Vishay
RES KIT 10-332K 1/10W 2200PCS
Need more? Email Us
KOA Speer
SR731J KIT: (0603 CHIP SIZE) 49
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/8W 1920PCS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess